Panduit Corp. Boxes PZNWE12

Description
"Box Fiberglass Gray Hinged Door 13.470"" L x 6.560"" W (342.14mm x 166.62mm) X 13.560"" (344.42mm)"
Request a Quote Datasheet
Description
"Box Fiberglass Gray Hinged Door 13.470"" L x 6.560"" W (342.14mm x 166.62mm) X 13.560"" (344.42mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 298-12844-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass Gray Hinged Door 13.470"" L x 6.560"" W (342.14mm x 166.62mm) X 13.560"" (344.42mm)"

"Box Fiberglass Gray Hinged Door 13.470"" L x 6.560"" W (342.14mm x 166.62mm) X 13.560"" (344.42mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 298-12844-ND
Product Name Boxes
Type Junction Box
Material Fiberglass
NEMA Rating NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers