The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | Q403018ABI | 1441-Q403018ABI-ND |
| Product Name | QLINE I, Type 4X | Boxes |
| Length | 15 inch (381 mm) | |
| Width | 11 inch (279 mm) | |
| Depth | 7 inch (178 mm) | |
| Material | ABS |