Serpac Electronic Enclosures Boxes RB65P06C10B

Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P06C10B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"

"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac - 62AJ7920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac
62AJ7920
Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac 62AJ7920
ENCLOSURE, MULTIPURPOSE, PC, BLACK/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:40.3mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:40.3mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P06C10B-ND 62AJ7920
Product Name Boxes Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4253 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details