Serpac Electronic Enclosures Boxes RB85P12C24B

Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB85P12C24B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 3.540"" (89.92mm)"

"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 3.540"" (89.92mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac - 06AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
06AC7481
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac 06AC7481
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB85P12C24B-ND 06AC7481
Product Name Boxes Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
1788 Field Bus 6 Way Junction Box - 1788-FBJB6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details