Serpac Electronic Enclosures Boxes RB65P06C24C

Description
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P06C24C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"

"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac - 62AJ7927 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac
62AJ7927
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac 62AJ7927
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P06C24C-ND 62AJ7927
Product Name Boxes Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
View Details
3 suppliers