BUD INDUSTRIES, INC. Boxes PT-11801

Description
"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 4.317"" (109.68mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 4.317"" (109.68mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1615-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 4.317"" (109.68mm)"

"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 4.317"" (109.68mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries - 89M4572 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
89M4572
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries 89M4572
ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:110mm; External Width - Metric:127mm; External Depth - Metric:210mm; IP Rating:IP65; Body Color:Black; External Width:5"RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:110mm; External Width - Metric:127mm; External Depth - Metric:210mm; IP Rating:IP65; Body Color:Black; External Width:5"RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PT-11801
Electrical Enclosures PT-11801
Electrical Enclosures 8.25 x 5 x 4.33 blk plastibox style J

Electrical Enclosures 8.25 x 5 x 4.33 blk plastibox style J

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1615-ND 89M4572 PT-11801
Product Name Boxes Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2558 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
TK Series Enclosures - 105-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers