Serpac Electronic Enclosures Boxes RB85P06C10B

Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB85P06C10B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 1.590"" (40.39mm)"

"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 1.590"" (40.39mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac - 72AC4075 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
72AC4075
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac 72AC4075
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB85P06C10B-ND 72AC4075
Product Name Boxes Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details