Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
"Box Plastic, ABS Gray Cover Included 6.890"" L x 4.921"" W (175.01mm x 124.99mm) X 3.937"" (100.00mm)"
Ritec RL Series Project Box - Shallow Li
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6585 | HM1170-ND | RL6585 | 2602192 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Boxes | Enclosures, Boxes, & Cases | General Purpose Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 6.89 inch (175 mm) | 6.89 inch (175 mm) | ||
| Width | 4.92 inch (125 mm) | 4.92 inch (125 mm) | ||
| Depth | 3.94 inch (100 mm) | 3.94 inch (100 mm) |