BUD INDUSTRIES, INC. Boxes PT-11800

Description
"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 3.145"" (79.88mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 3.145"" (79.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1614-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 3.145"" (79.88mm)"

"Box Plastic, ABS Black Cover Included 8.400"" L x 5.145"" W (213.36mm x 130.68mm) X 3.145"" (79.88mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries - 89M4571 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
89M4571
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries 89M4571
ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:127mm; External Depth - Metric:210mm; IP Rating:IP65; Body Color:Black; NEMA Type:4X RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:127mm; External Depth - Metric:210mm; IP Rating:IP65; Body Color:Black; NEMA Type:4X RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PT-11800
Electrical Enclosures PT-11800
Electrical Enclosures 8.25 x 5 x 3 black plastibox style J

Electrical Enclosures 8.25 x 5 x 3 black plastibox style J

Buy Now Datasheet
Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in - 70147831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in
70147831
Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in 70147831
Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in

Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1614-ND 89M4571 PT-11800 70147831
Product Name Boxes Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries Electrical Enclosures Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 4X
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details