Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RZ0340

Description
Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are threaded with first installation of screws). All sizes are available with clear polycarbonate lid (part numbers ending in "C") Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter. ABS Plastic Specifications: Suggested for indoor use UL Flammability rating of UL94-HB Color: RAL1013 Temperature: -30 degrees C to +80 degrees C. Polycarbonate Specifications Suggested for outdoor use UL Flammability rating of UL94-V2 Color: RAL7035 Temperature: -40 degrees C to +130 degrees C. Available In Four Styles: Beige ABS plastic Beige ABS plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit boards or DIN rail
Request a Quote Datasheet
Description
Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are threaded with first installation of screws). All sizes are available with clear polycarbonate lid (part numbers ending in "C") Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter. ABS Plastic Specifications: Suggested for indoor use UL Flammability rating of UL94-HB Color: RAL1013 Temperature: -30 degrees C to +80 degrees C. Polycarbonate Specifications Suggested for outdoor use UL Flammability rating of UL94-V2 Color: RAL7035 Temperature: -40 degrees C to +130 degrees C. Available In Four Styles: Beige ABS plastic Beige ABS plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit boards or DIN rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RZ0340 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RZ0340
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RZ0340
Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are threaded with first installation of screws). All sizes are available with clear polycarbonate lid (part numbers ending in "C") Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter. ABS Plastic Specifications: Suggested for indoor use UL Flammability rating of UL94-HB Color: RAL1013 Temperature: -30 degrees C to +80 degrees C. Polycarbonate Specifications Suggested for outdoor use UL Flammability rating of UL94-V2 Color: RAL7035 Temperature: -40 degrees C to +130 degrees C. Available In Four Styles: Beige ABS plastic Beige ABS plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit boards or DIN rail

Key Features:

  • Designed to meet IP65.
  • Ideally suited for mounting printed circuit boards or DIN rail mounted components
  • Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water
  • Lid screws are self-captivating (lid holes are threaded with first installation of screws).
  • All sizes are available with clear polycarbonate lid (part numbers ending in "C")
  • Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter.

ABS Plastic Specifications:

  • Suggested for indoor use
  • UL Flammability rating of UL94-HB
  • Color: RAL1013
  • Temperature: -30 degrees C to +80 degrees C.

Polycarbonate Specifications

  • Suggested for outdoor use
  • UL Flammability rating of UL94-V2
  • Color: RAL7035
  • Temperature: -40 degrees C to +130 degrees C.

Available In Four Styles:


Beige ABS plastic
Beige ABS plastic with clear polycarbonate lid
Light gray polycarbonate
Light gray polycarbonate with clear polycarbonate lid
Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter.
Internal mounting points designed for printed circuit boards or DIN rail

Supplier's Site
Boxes - 164-RZ0340-ND - DigiKey
Thief River Falls, MN, United States
"Plastic, Polycarbonate Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)"

"Plastic, Polycarbonate Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RZ0340 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RZ0340
Enclosures, Boxes, & Cases RZ0340
ABS WATERTIGHT

ABS WATERTIGHT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RZ0340 164-RZ0340-ND RZ0340
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.73 inch (171 mm)
Width 4.76 inch (121 mm)
Depth 3.15 inch (80.01 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Electrical - Disconnect - Wallmount Enclosures - 1447SA10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details