Serpac Electronic Enclosures Boxes RBF32P04B08B

Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF32P04B08B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 2.56""L X 1.97""W"

"ENCLOSURE ABS 2.56""L X 1.97""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac - 62AJ7902 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac
62AJ7902
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac 62AJ7902
ENCLOSURE, WALL MOUNT, PC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF32P04B08B-ND 62AJ7902
Product Name Boxes Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers