Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Ritec RL Series Project Box - Shallow Li
"Box Plastic, ABS Gray Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 3.543"" (90.00mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6465 | RL6465 | 2602184 | HM1075-ND |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Enclosures, Boxes, & Cases | General Purpose Enclosures | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 5.91 inch (150 mm) | 5.91 inch (150 mm) | ||
| Width | 3.94 inch (100 mm) | 3.94 inch (100 mm) | ||
| Depth | 3.54 inch (89.92 mm) | 3.54 inch (89.9 mm) |