Light gray polycarbonate body and cover, UL94V-2 flammability rating
"Box Plastic, Polycarbonate Gray Cover Included 7.860"" L x 5.895"" W (199.64mm x 149.73mm) X 2.965"" (75.31mm)"
NEMA 4X Enclosure, Neoprene Gasket Material, ABS, Polycarbonate Body Material
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
Electrical Enclosures 7.87 x 5.91 x 2.95 Light Gray
| BUD INDUSTRIES, INC. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PNR-2608 | PNR-2608-ND | 70148750 | 77C5307 | PNR-2608 |
| Product Name | Plastic Boxes, NEMA 4x | Boxes | Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray,7.87 L x 5.91 W x 2.95 D | Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 7.87 inch (200 mm) | 7.86 inch (200 mm) | 7.87 inch (200 mm) | 7.87 inch (200 mm) | |
| Width | 5.91 inch (150 mm) | 5.89 inch (150 mm) | 5.91 inch (150 mm) | 2.95 inch (74.93 mm) | |
| Depth | 2.95 inch (74.93 mm) | 2.42 inch (61.59 mm) | 2.95 inch (75 mm) |