Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RM2055L

Description
Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included Front & rear panels are interchangeable and easily removable for modifications. Tongue and groove construction provides protection against dust & water. Designed to meet IP43. Includes two (or four) assembly screws (depending on size). All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws. Options include replacement IR translucent or aluminum panels. Photos Assembled View Internal View Internal View Folding Foot Kit Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet Mounts to the bottom half - towards the front of the enclosure Allows angled view of enclosure front panel Part Number: FT-01 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - - Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled) RM2005S - RM2005STBK - 4.13 3.15 0.98 RM2005M - RM2005MTBK - 4.13 3.15 1.30 RM2005L - RM2005LTBK - 4.13 3.15 1.57 RM2015S - 5.12 3.94 1.18 RM2015M - 5.12 3.94 1.97 RM2015L - 5.12 3.94 2.76 RM2055S - 7.48 5.51 1.18 RM2055M - 7.48 5.51 1.97 RM2055L - 7.48 5.51 2.76 RM2095S - 9.84 7.09 1.97 RM2095M - 9.84 7.09 2.95 RM2095L - 9.84 7.09 3.94
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included Front & rear panels are interchangeable and easily removable for modifications. Tongue and groove construction provides protection against dust & water. Designed to meet IP43. Includes two (or four) assembly screws (depending on size). All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws. Options include replacement IR translucent or aluminum panels. Photos Assembled View Internal View Internal View Folding Foot Kit Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet Mounts to the bottom half - towards the front of the enclosure Allows angled view of enclosure front panel Part Number: FT-01 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - - Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled) RM2005S - RM2005STBK - 4.13 3.15 0.98 RM2005M - RM2005MTBK - 4.13 3.15 1.30 RM2005L - RM2005LTBK - 4.13 3.15 1.57 RM2015S - 5.12 3.94 1.18 RM2015M - 5.12 3.94 1.97 RM2015L - 5.12 3.94 2.76 RM2055S - 7.48 5.51 1.18 RM2055M - 7.48 5.51 1.97 RM2055L - 7.48 5.51 2.76 RM2095S - 9.84 7.09 1.97 RM2095M - 9.84 7.09 2.95 RM2095L - 9.84 7.09 3.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RM2055L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RM2055L
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RM2055L
Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included Front & rear panels are interchangeable and easily removable for modifications. Tongue and groove construction provides protection against dust & water. Designed to meet IP43. Includes two (or four) assembly screws (depending on size). All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws. Options include replacement IR translucent or aluminum panels. Photos Assembled View Internal View Internal View Folding Foot Kit Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet Mounts to the bottom half - towards the front of the enclosure Allows angled view of enclosure front panel Part Number: FT-01 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - - Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled) RM2005S - RM2005STBK - 4.13 3.15 0.98 RM2005M - RM2005MTBK - 4.13 3.15 1.30 RM2005L - RM2005LTBK - 4.13 3.15 1.57 RM2015S - 5.12 3.94 1.18 RM2015M - 5.12 3.94 1.97 RM2015L - 5.12 3.94 2.76 RM2055S - 7.48 5.51 1.18 RM2055M - 7.48 5.51 1.97 RM2055L - 7.48 5.51 2.76 RM2095S - 9.84 7.09 1.97 RM2095M - 9.84 7.09 2.95 RM2095L - 9.84 7.09 3.94

Key Features:

  • Designed to house P.C. boards - for instrument use.
  • Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB.
  • Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included
  • Front & rear panels are interchangeable and easily removable for modifications.
  • Tongue and groove construction provides protection against dust & water. Designed to meet IP43.
  • Includes two (or four) assembly screws (depending on size).
  • All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws.
  • Options include replacement IR translucent or aluminum panels.

Photos


Assembled View
Internal View
Internal View

Folding Foot Kit

  • Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet
  • Mounts to the bottom half - towards the front of the enclosure
  • Allows angled view of enclosure front panel
  • Part Number: FT-01

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Part Number - - -
Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled)
RM2005S - RM2005STBK - 4.13 3.15 0.98
RM2005M - RM2005MTBK - 4.13 3.15 1.30
RM2005L - RM2005LTBK - 4.13 3.15 1.57
RM2015S - 5.12 3.94 1.18
RM2015M - 5.12 3.94 1.97
RM2015L - 5.12 3.94 2.76
RM2055S - 7.48 5.51 1.18
RM2055M - 7.48 5.51 1.97
RM2055L - 7.48 5.51 2.76
RM2095S - 9.84 7.09 1.97
RM2095M - 9.84 7.09 2.95
RM2095L - 9.84 7.09 3.94

Supplier's Site
Enclosures, Boxes, & Cases - RM2055L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RM2055L
Enclosures, Boxes, & Cases RM2055L
ABS INSTRUMENT ENCLOSURE

ABS INSTRUMENT ENCLOSURE

Buy Now
Boxes - HM1098-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.480"" L x 5.512"" W (189.99mm x 140.00mm) X 2.785"" (70.74mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.480"" L x 5.512"" W (189.99mm x 140.00mm) X 2.785"" (70.74mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RM2055L RM2055L HM1098-ND
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 2.76 inch (70.1 mm)
Width 5.51 inch (140 mm)
Depth 7.48 inch (190 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1438K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers