Serpac Electronic Enclosures Boxes RBF53P06B10B

Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF53P06B10B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 4.72""L X 3.15""W"

"ENCLOSURE PLAS 4.72""L X 3.15""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac - 62AJ7912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac
62AJ7912
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac 62AJ7912
ENCLOSURE, WALL MOUNT, PC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF53P06B10B-ND 62AJ7912
Product Name Boxes Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details