Serpac Electronic Enclosures Boxes RB55P06G10G

Description
"Box Plastic, Polycarbonate Gray Cover Included X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB55P06G10G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included X 1.590"" (40.39mm)"

"Box Plastic, Polycarbonate Gray Cover Included X 1.590"" (40.39mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac - 06AC7402 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac
06AC7402
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac 06AC7402
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB55P06G10G-ND 06AC7402
Product Name Boxes Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details