Serpac Electronic Enclosures Boxes RB65P06B24B

Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P06B24B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"

"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac - 62AJ7919 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
62AJ7919
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac 62AJ7919
ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P06B24B-ND 62AJ7919
Product Name Boxes Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers