Serpac Electronic Enclosures Boxes RB22P04G10G

Description
"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB22P04G10G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"

"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac - 72AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac
72AC4072
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac 72AC4072
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:52mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:52mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB22P04G10G-ND 72AC4072
Product Name Boxes Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers