Serpac Electronic Enclosures Boxes RBF32P04G08G

Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF32P04G08G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 2.56""L X 1.97""W"

"ENCLOSURE ABS 2.56""L X 1.97""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Serpac - 62AJ7906 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Serpac
62AJ7906
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Serpac 62AJ7906
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF32P04G08G-ND 62AJ7906
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 155-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 1840468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details