Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RS5105S

Description
Key Features: Designed to house P.C. boards sealed from dust and water (not for outdoor use). Molded in light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part styled lid construction. Top half includes smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into the bottom (two smallest sizes) and molded into both halves of the enclosure (two largest sizes). See photo tables for details. Four short M3 self tapping screws included. Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water. Designed to meet IP65. Includes four M4 assembly screws (see table below for type). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Assembled View (Top) Bottom View Assembled View w/ Clear Lid
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards sealed from dust and water (not for outdoor use). Molded in light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part styled lid construction. Top half includes smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into the bottom (two smallest sizes) and molded into both halves of the enclosure (two largest sizes). See photo tables for details. Four short M3 self tapping screws included. Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water. Designed to meet IP65. Includes four M4 assembly screws (see table below for type). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Assembled View (Top) Bottom View Assembled View w/ Clear Lid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RS5105S - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RS5105S
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RS5105S
Key Features: Designed to house P.C. boards sealed from dust and water (not for outdoor use). Molded in light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part styled lid construction. Top half includes smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into the bottom (two smallest sizes) and molded into both halves of the enclosure (two largest sizes). See photo tables for details. Four short M3 self tapping screws included. Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water. Designed to meet IP65. Includes four M4 assembly screws (see table below for type). Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Assembled View (Top) Bottom View Assembled View w/ Clear Lid

Key Features:

  • Designed to house P.C. boards sealed from dust and water (not for outdoor use).
  • Molded in light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • Two-part styled lid construction. Top half includes smooth recessed area for membrane, label or silkscreen.
  • P.C. board standoffs are molded into the bottom (two smallest sizes) and molded into both halves of the enclosure (two largest sizes). See photo tables for details. Four short M3 self tapping screws included.
  • Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water.
  • Designed to meet IP65.
  • Includes four M4 assembly screws (see table below for type).
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).

Assembled View (Top)
Bottom View
Assembled View w/ Clear Lid

Supplier's Site
Boxes - RS5105S-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.252"" L x 4.252"" W (108.00mm x 108.00mm) X 2.146"" (54.50mm)"

"Box Plastic, ABS Gray Cover Included 4.252"" L x 4.252"" W (108.00mm x 108.00mm) X 2.146"" (54.50mm)"

Buy Now Datasheet
General Purpose Enclosures - 2624426 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2624426
General Purpose Enclosures 2624426
Ritec RS Series ABS Watertight Project E

Ritec RS Series ABS Watertight Project E

Supplier's Site
Enclosures, Boxes, & Cases - RS5105S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RS5105S
Enclosures, Boxes, & Cases RS5105S
ABS SEALED ENCLOSURE

ABS SEALED ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RS5105S RS5105S-ND 2624426 RS5105S
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.13 inch (105 mm) 4.25 inch (108 mm)
Width 4.13 inch (105 mm) 2.17 inch (55 mm)
Depth 2.17 inch (55.12 mm) 4.25 inch (108 mm)
Material ABS Plastic ABS Polycarbonate; ABS; ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHKC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers