Serpac Electronic Enclosures Boxes RBF33P06C28B

Description
"ENCLOSURE PLAS 3.23""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.23""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06C28B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.23""L X 3.15""W"

"ENCLOSURE PLAS 3.23""L X 3.15""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac - 62AJ7908 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac
62AJ7908
Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac 62AJ7908
ENCLOSURE, WALL MOUNT, PC, BLACK/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, BLACK/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06C28B-ND 62AJ7908
Product Name Boxes Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details