Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Hammond RL6555BK Enclosure
"ENCLOSURE PLAS 6.89""L X 4.92""W"
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6555BK | 2602189 | 164-RL6555BK-ND | RL6555BK |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 6.89 inch (175 mm) | 6.89 inch (175 mm) | ||
| Width | 4.92 inch (125 mm) | 4.92 inch (125 mm) | ||
| Depth | 2.76 inch (70.1 mm) | 2.76 inch (70 mm) |