Serpac Electronic Enclosures Boxes RB55P06C16B

Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB55P06C16B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac - 06AC7394 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
06AC7394
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac 06AC7394
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB55P06C16B-ND 06AC7394
Product Name Boxes Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
TG Series Enclosures - 201-004-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers