"Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 28.310"" L x 22.330"" W (719.07mm x 567.18mm) X 15.100"" (383.54mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | R-1220GMFOAM-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Plastic, Polypropylene |
| NEMA Rating | NEMA Enclosures |