Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
"Box Plastic, ABS Gray Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.756"" (70.00mm)"
Hammond RL6655 General Purpose Enclosure
Win Source Part Number: 1088580-RL6655
Category: Boxes, Enclosures, Racks>Boxes
Series: RL
Color: Gray
Features: PCB Supports
Package: Bulk
Standard Package: 1
Ratings: IP54
Thickness: 0.124" (3.15mm)
Height: 2.756" (70.00mm)
Material: Plastic, ABS
Design: Cover Included
Weight: 1 lb (453.59 g)
Container Type: Box
Area (L x W): 46.5in² (300cm²)
Dimension: 7.874" L x 5.906" W (200.00mm x 150.00mm)
Alternative Parts (Cross-Reference): RL6655-F; 1591XXFGY; RL6555-F; PN-1334-DG; PNR-2604-DG; PSP-11572-G;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Hammond Manufacturing
Other Names: HM1077
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6655 | HM1077-ND | 2633678 | RL6655 | RL6655 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Boxes | General Purpose Enclosures | Enclosures, Boxes, & Cases | Boxes, Enclosures, Racks - Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | ||
| Length | 7.87 inch (200 mm) | 7.87 inch (200 mm) | |||
| Width | 5.91 inch (150 mm) | 5.91 inch (150 mm) | |||
| Depth | 2.76 inch (70.1 mm) | 2.76 inch (70 mm) |