"Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 14.840"" L x 12.130"" W (376.94mm x 308.10mm) X 9.550"" (242.57mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | R-540,GM-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Plastic, Polypropylene |
| NEMA Rating | NEMA Enclosures |