Serpac Electronic Enclosures Boxes RB65P12C24G

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12C24G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Serpac - 62AJ7943 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Serpac
62AJ7943
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Serpac 62AJ7943
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12C24G-ND 62AJ7943
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1947499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.11 inch (105 mm)
Depth 8.39 inch (213 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details