Serpac Electronic Enclosures Boxes RBF32P04C10C

Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF32P04C10C-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 2.56""L X 1.97""W"

"ENCLOSURE ABS 2.56""L X 1.97""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 128-RBF32P04C10C-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers