Serpac Electronic Enclosures Boxes RB65P12B10B

Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12B10B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"

"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac - 62AJ7932 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
62AJ7932
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac 62AJ7932
ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12B10B-ND 62AJ7932
Product Name Boxes Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416G - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers