Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6015

Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6015 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6015
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6015
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57

Key Features:

  • Designed to house P.C. boards for hand-held use.
  • Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen.
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included.
  • P.C. board guides molded into top half.
  • Designed to meet IP54.
  • Includes four M3 assembly screws.

Click to enlarge features.
Bottom View
Top View

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth (Assembled)
RL6015BK - Black 4.09 2.56 1.57
RL6015 - Grey 4.09 2.56 1.57
RL6035BK - Black 5.67 2.56 1.57
RL6035 - Grey 5.67 2.56 1.57
RL6055BK - Black 7.01 4.13 1.57
RL6055 - Grey 7.01 4.13 1.57
RL6065BK - Black 8.07 4.13 1.57
RL6065 - Grey 8.07 4.13 1.57

Supplier's Site
Boxes - HM1079-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides 4.200"" L x 2.500"" W (106.68mm x 63.50mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides 4.200"" L x 2.500"" W (106.68mm x 63.50mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
General Purpose Enclosures - 2602155 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2602155
General Purpose Enclosures 2602155
Ritec RL Series Project Box - Deep Lid

Ritec RL Series Project Box - Deep Lid

Supplier's Site
Enclosures, Boxes, & Cases - RL6015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6015
Enclosures, Boxes, & Cases RL6015
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6015 HM1079-ND 2602155 RL6015
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.09 inch (104 mm) 4.09 inch (104 mm)
Width 2.56 inch (65.02 mm) 2.56 inch (65.02 mm)
Depth 1.57 inch (39.88 mm) 1.57 inch (39.88 mm)
Material ABS Plastic ABS Plastic, Acrylonitrile Butadiene Styrene ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Commercial - Panel Enclosures - 1420C7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers