Serpac Electronic Enclosures Boxes RB65P12G10G

Description
"Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12G10G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"

"Box Plastic, Polycarbonate Gray Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.180"" (55.37mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Serpac - 62AJ7944 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Serpac
62AJ7944
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Serpac 62AJ7944
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12G10G-ND 62AJ7944
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Waterproof Enclosure With Ventilation Plug - WGV Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
AL Series Enclosures - 151-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.06 inch (154 mm)
View Details
2 suppliers