Serpac Electronic Enclosures Boxes RBF33P06C28C

Description
"ENCLOSURE PLAS 3.23""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.23""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06C28C-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.23""L X 3.15""W"

"ENCLOSURE PLAS 3.23""L X 3.15""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac - 62AJ7909 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac
62AJ7909
Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac 62AJ7909
ENCLOSURE, WALL MOUNT, PC, CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06C28C-ND 62AJ7909
Product Name Boxes Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers