Serpac Electronic Enclosures Boxes RBF32P04C08C

Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF32P04C08C-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 2.56""L X 1.97""W"

"ENCLOSURE ABS 2.56""L X 1.97""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac - 62AJ7904 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac
62AJ7904
Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac 62AJ7904
ENCLOSURE, WALL MOUNT, PC, CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF32P04C08C-ND 62AJ7904
Product Name Boxes Enclosure, Wall Mount, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers