Serpac Electronic Enclosures Boxes RBF33P06B28B

Description
"ENCLOSURE PLAS 3.23""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.23""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06B28B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.23""L X 3.15""W"

"ENCLOSURE PLAS 3.23""L X 3.15""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac - 62AJ7907 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac
62AJ7907
Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac 62AJ7907
ENCLOSURE, WALL MOUNT, PC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06B28B-ND 62AJ7907
Product Name Boxes Enclosure, Wall Mount, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details