Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3045

Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet
Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RH3045 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RH3045
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3045
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20

Key Features:

  • Electronic hand held enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Available in two versions - gasketed (IP65 rated) & no gasket.
  • Gasketed version includes gasket around top & bottom half and around battery door (factory installed).
  • Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • The top half includes a smooth recessed area for membrane, label or silkscreen.
  • Assembled with M3 Philips self tapping screws.
  • Both top and bottom halves contain P.C. board standoffs molded in (see photos for details).

Photos:


Non-gasketed version
Gasketed version
Assembled

Belt Clips:

  • Choice of either black or grey (to match above enclosures)
  • Made from tough nylon material
  • Includes mounting hardware
  • Black - Part Number CP-001BK
  • Grey - Part Number CP-001G.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled)
RH3011BK - RH3015 - no 5.12 2.68 0.98
RH3001BK - RH3005 - yes 5.12 2.68 0.98
RH3051BK - RH3055 - no 6.30 3.30 1.20
RH3045BK - RH3045 - yes 6.30 3.30 1.20

Supplier's Site
Boxes - HM1092-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides 6.300"" L x 3.350"" W (160.02mm x 85.09mm) X 1.180"" (29.97mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides 6.300"" L x 3.350"" W (160.02mm x 85.09mm) X 1.180"" (29.97mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RH3045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RH3045
Enclosures, Boxes, & Cases RH3045
ABS HANDHELD IP65

ABS HANDHELD IP65

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RH3045 HM1092-ND RH3045
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.3 inch (160 mm)
Width 3.3 inch (83.82 mm)
Depth 1.2 inch (30.48 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455N2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG36G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details