"Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 14.850"" L x 12.150"" W (377.19mm x 308.61mm) X 6.850"" (173.99mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR-R520-MLLG-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Plastic, Polypropylene |
| NEMA Rating | NEMA Enclosures |