Serpac Electronic Enclosures Boxes RB85P12C10B

Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.180"" (55.37mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.180"" (55.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB85P12C10B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.180"" (55.37mm)"

"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included X 2.180"" (55.37mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac - 06AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
06AC7478
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac 06AC7478
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB85P12C10B-ND 06AC7478
Product Name Boxes Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products