"Case Plastic, Polypropylene Tan Equipment Case, Hinged Lid 10.787"" L x 9.764"" W (274.00mm x 248.00mm) X 4.825"" (122.56mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SE300F,DT-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Plastic, Polypropylene |
| NEMA Rating | NEMA Enclosures |