Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6365BK

Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6365BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6365BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6365BK
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Key Features:

  • Designed to house P.C. boards for hand-held use or wall mount.
  • Molded in light grey or black general purpose ABS plastic with a light texture.
  • Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size).
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details).
  • Designed to meet IP54.
  • All sizes also available in a flanged lid version.
  • Includes four M3 x 25mm self-tapping lid screws.
  • Includes four M2.6 x 6mm self-tapping P.C. board screws.
  • For replacement lid screws (quantity 50) order part number SC520-50.
  • For replacement P.C. board screws (quantity 50) order part number SC519-50.

Photos:

Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Supplier's Site
General Purpose Enclosures - 2602180 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2602180
General Purpose Enclosures 2602180
Ritec RL Series Project Box - Shallow Li

Ritec RL Series Project Box - Shallow Li

Supplier's Site
Boxes - 164-RL6365BK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 4.92""L X 3.94""W"

"ENCLOSURE PLAS 4.92""L X 3.94""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RL6365BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6365BK
Enclosures, Boxes, & Cases RL6365BK
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6365BK 2602180 164-RL6365BK-ND RL6365BK
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.92 inch (125 mm) 4.92 inch (125 mm)
Width 3.94 inch (100 mm) 3.94 inch (100 mm)
Depth 3.54 inch (89.92 mm) 3.54 inch (89.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455P2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHRKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers