Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
"Box Plastic, ABS Gray Cover Included 4.921"" L x 3.150"" W (124.99mm x 80.01mm) X 1.378"" (35.00mm)"
Ritec RL Series Project Box - Shallow Li
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6215 | HM1070-ND | 2633666 | RL6215 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Boxes | General Purpose Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 4.92 inch (125 mm) | 4.92 inch (125 mm) | ||
| Width | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | ||
| Depth | 1.38 inch (35.05 mm) | 1.38 inch (35 mm) |