BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1343

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1343
Plastic Boxes, NEMA 4x PN-1343
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1940-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 4.390"" (111.51mm)"

"Box Plastic, Polycarbonate Gray Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 4.390"" (111.51mm)"

Buy Now Datasheet
NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 11.81L X 9.06W X 4.37H - 70148322 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 11.81L X 9.06W X 4.37H
70148322
NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 11.81L X 9.06W X 4.37H 70148322
NEMA 4X Enclosures, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1343
Electrical Enclosures PN-1343
Electrical Enclosures Box, Solid, Polycarb NEMA 11.8x9.06x4.37"

Electrical Enclosures Box, Solid, Polycarb NEMA 11.8x9.06x4.37"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 99B1503 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
99B1503
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 99B1503
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:230mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:230mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - PN-1343 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PN-1343
BUDI Wall Mount PN-1343
IP65 NEMA 4X Box PN-1343

IP65 NEMA 4X Box PN-1343

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1343 377-1940-ND 70148322 PN-1343 99B1503 PN-1343
Product Name Plastic Boxes, NEMA 4x Boxes NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 11.81L X 9.06W X 4.37H Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries BUDI Wall Mount
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.81 inch (300 mm) 11.81 inch (300 mm) 11.81 inch (300 mm) 11.81 inch (300 mm)
Width 9.06 inch (230 mm) 9.06 inch (230 mm) 9.06 inch (230 mm) 9.06 inch (230 mm)
Depth 4.37 inch (111 mm) 4.37 inch (111 mm) 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details