DigiKey Datasheets for Current Sense Amplifiers

Current sense amplifiers are integrated circuits with operational amplifiers and sense resistors that are used in measuring the amplitude and direction of current in circuits.
Current Sense Amplifiers: Learn more

Page: 1 2 3 4 5
Product Name Notes
-2V TO 40V, BIDIRECTIONAL 650 KH
-5-V TO 110-V BIDIRECTIONAL HIGH
-5-V TO 110-V BIDIRECTIONAL ULTR
-5-V TO 110-V, BIDIRECTIONAL, HI
-5-V TO 110-V, BIDIRECTIONAL, UL
26V, BI-DIRECTIONAL, HIGH-PRECIS
80-V, BIDIRECTIONAL 50-A ZERO-DR
AEC-Q100 -4V TO 110V BIDIRECTIO
AEC-Q100 QUALIFIED, -2V TO 40V,
AEC-Q100, -4-V TO 110-V BIDIRECT
AEC-Q100, -4V TO 110V BIDIRECTIO
AEC-Q100, 26-V, 350-KHZ, BI-DIRE
AEC-Q100, 26V, BI-DIRECTIONAL, 3
AEC-Q100, 40-V, BIDIRECTIONAL, H
AEC-Q100, 40-V, BIDIRECTIONAL, U
AUTOMOTIVE CURRENT SENSE AMPLIFI
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 16-TSSOP
Current Sense Amplifier 1 Circuit 20-TSSOP
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
Current Sense Amplifier 1 Circuit 8-DIP
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CURRENT SENSE AMPLIFIER
ENHANCED PRODUCT, 40-V, BIDIRECT
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 6DSBGA
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT563
IC CURR SENSE 1 CIRCUIT TSOT23-5
IC CURR SENSE 1 CIRCUIT TSOT23-8
IC CURRENT SENSE 1 CIRCUIT 8MSOP
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SSOP
IC OPAMP
INA185A1IDCKR
INA185A2IDCKR
INA185A3IDCKR
INA185A4IDCKR
INA241A2IDGKR
INA241A3IDGKR
INA241A4IDGKR
INA241A5IDGKR

<< Prev Next >>