DigiKey Datasheets for Current Sense Amplifiers
Current sense amplifiers are integrated circuits with operational amplifiers and sense resistors that are used in measuring the amplitude and direction of current in circuits.
Current Sense Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 40V PRECISION HIGH-SIDE CURRENT | |
| 80 V COMMON-MODE, CURRENT SENSE | |
| Amplifier Circuit | |
| Current Sense Amplifier 1 Circuit 10-uMAX/uSOP | |
| Current Sense Amplifier 1 Circuit 15-WLP (1.95x1.28) | |
| Current Sense Amplifier 1 Circuit 16-WLP (2.36x2.36) | |
| Current Sense Amplifier 1 Circuit 4-UCSP (1.05x1.05) | |
| Current Sense Amplifier 1 Circuit 4-UCSP (1x1) | |
| Current Sense Amplifier 1 Circuit 4-WLP (0.76x0.76) | |
| Current Sense Amplifier 1 Circuit 5-UCSP (1x1.52) | |
| Current Sense Amplifier 1 Circuit 6-µDFN (2x2) | |
| Current Sense Amplifier 1 Circuit 6-UCSP | |
| Current Sense Amplifier 1 Circuit 6-WLP (0.85x1.25) | |
| Current Sense Amplifier 1 Circuit 8-DFN (3x3) | |
| Current Sense Amplifier 1 Circuit 8-MSOP | |
| Current Sense Amplifier 1 Circuit 8-PDIP | |
| Current Sense Amplifier 1 Circuit 8-SOIC | |
| Current Sense Amplifier 1 Circuit 8-TDFN (2x3) | |
| Current Sense Amplifier 1 Circuit 8-TDFN (3x3) | |
| Current Sense Amplifier 1 Circuit 8-TQFN (3x3) | |
| Current Sense Amplifier 1 Circuit 8-uMAX/uSOP | |
| Current Sense Amplifier 1 Circuit 8-VDFN (3x3) | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.4x1.8) | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail 8-MSOP | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail 8-SOIC-EP | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail 8-uMAX/uSOP | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363 | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Current Sense Amplifier 1 Circuit SC-70-5 | |
| Current Sense Amplifier 1 Circuit SOT-23-5 | |
| Current Sense Amplifier 1 Circuit SOT-23-6 | |
| Current Sense Amplifier 1 Circuit SOT-6 | |
| Current Sense Amplifier 1 Circuit TSOT-23-6-L | |
| Current Sense Amplifier 2 Circuit 8-MSOP | |
| Current Sense Amplifier 2 Circuit 8-SOIC | |
| Current Sense Amplifier 2 Circuit 8-uMAX/uSOP | |
| Current Sense Amplifier 2 Circuit 8-WLP (1.95x1.26) | |
| Current Sense Amplifier 2 Circuit Rail-to-Rail 12-MSOP | |
| Current Sense Amplifier 4 Circuit 14-SOIC | |
| Current Sense Amplifier 4 Circuit 14-TSSOP | |
| CURRENT SENSE AMPLIFIER, 80V COM | |
| CURRENT-SHUNT MONITORS, ZERO-DRI | |
| DOUBLE CURRENT SENSE AMPLIFIER G | |
| IC CURR SENSE 1 CIRCUIT 10UQFN | |
| IC CURR SENSE 1 CIRCUIT SOT23-6 | |
| IC CURRENT SENSE 1 CIRCUIT 8VDFN | |
| SINGLE CURRENT SENSE AMPLIFIER G | |
| ZERO-DRIFT, CURRENT SENSE AMPLIF |
| << Prev | Next >> |