IC CURRENT SENSE 1 CIRCUIT 8MSOP Product overview: BD3181FVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD3181FVM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769835-BD3181FVM-TR
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 1.2μA
Voltage - Input Offset: 500μV
Family Name: BD3181FVM
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
Dual Supply Voltage (±): 3 V ~ 28 V
Alternative Parts (Cross-Reference): TS1103-200EG6; MAX4072AUA-T; MAX4072AUA+; TSM9938HEUK+T;
Introduction Date: April 19, 2005
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC OP AMP 1CH 8-MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Current Sense Amplifiers HIGH-SIDE CUR
Current Sense Amplifier 1 Circuit 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BD3181FVM-TR | 769835-BD3181FVM-TR | BD3181FVM-TR-ND | BD3181FVM-TR | BD3181FVM-TR | BD3181FVM-TR |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD3181FVM-TR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | Tape & Reel (TR) | MSOP; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps |