Win Source Part Number: 1357416-CS70P
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: CS70
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 200µA
Current - Output / Channel: 26 mA
Number of Circuits: 1
-3db Bandwidth: 700 kHz
Amplifier Type: Current Sense
Slew Rate: 0.6V/µs
Current - Input Bias: 10 µA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP Product overview: CS70P from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS70P can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifiers High side current sense high voltage op amp
IC CURR SENSE 1 CIRCUIT 8TSSOP
CURRENT SENSE AMPLIFIER, 700KHZ, TSSOP-8; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:700kHz RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357416-CS70P | 497-14596-1-ND | 687-CS70P | CS70P | CS70P | CS70P | 46Y7707 | CS70P | CS70P |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifier, 700Khz, Tssop-8; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 10 µA | 10 µA | 10 µA | ||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |||
| Bandwidth | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz |