High side current sense high voltage op amp Product overview: CS30BL from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS30BL can be used for catalog matching and distributor lookup.
Win Source Part Number: 964480-CS30BL
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
-3db Bandwidth: 670 kHz
Amplifier Type: Current Sense
Slew Rate: 0.9V/µs
Current - Input Bias: 5.5 µA
Voltage - Input Offset: 200 µV
Current - Supply: 165µA
Current - Output / Channel: 60 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CS30CL; CS30AL; TSC101AILT; MCP6271T-E/OT; MCP6H01T-E/OT; TL343IDBVR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-14609-1,497-1460
Base Product Number: CS30
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 24 V
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC OPAMP CURR 670KHZ SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers High side current sense high voltage op amp
IC CURR SENSE 1 CIRCUIT SOT23-5
CURRENT SENSE AMPLIFIER, 670KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:5.5µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:670kHz RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-CS30BL | 964480-CS30BL | 497-14609-1-ND | CS30BL | 761-CS30BL | CS30BL | CS30BL | CS30BL | 46Y7705 | CS30BL |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CURR 670KHZ SOT23-5 | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 670Khz, Sot23-5; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Source Current (IS) | 0.1650 milliamps | 0.1650 milliamps | 0.1650 milliamps | 0.1650 milliamps | ||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||
| IBIAS | 5.5 µA | 5.5 µA | 5.5 µA | |||||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs |