IC OP AMP 1CH 8-SSOP
IC CURRENT SENSE 1 CIRCUIT 8SSOP Product overview: BD3180FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD3180FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049286-BD3180FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 1.2μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-SSOP
Supply Voltage - Operating: 3 V to 28 V
Operating Supply Current: 60μA
Channel Output Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC CURRENT SENSE 1 CIRCUIT 8SSOP
Current Sense Amplifiers HIGH-SIDE CUR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD3180FV-E2-ND | 687-BD3180FV-E2 | 049286-BD3180FV-E2 | BD3180FV-E2 | BD3180FV-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD3180FV-E2 | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers |
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SSOP; SOP; 8-SSOP | Surface Mount | |
| Standards | RoHS |