Texas Instruments 3.3V 0.15V SOT-23 LDO Voltage Regulator IC LP3988IMFX-3.3

Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP3988IMFX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988IMFX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP3988IMFX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988IMFX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.15V SOT-23 LDO Voltage Regulator IC
699-LP3988IMFX-3.3
3.3V 0.15V SOT-23 LDO Voltage Regulator IC 699-LP3988IMFX-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP3988IMFX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988IMFX-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP3988IMFX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988IMFX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-3.3 - 093505-LP3988IMFX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-3.3
093505-LP3988IMFX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-3.3 093505-LP3988IMFX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 093505-LP3988IMFX-3. 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 120μA to 200μA PSRR: 65dB to 45dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 093505-LP3988IMFX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3988IMFX-3.3 093505-LP3988IMFX-3.3
Product Name 3.3V 0.15V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-3.3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps
IQ 1.20E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Voltage Regulators - 7513051 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details