Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-4.5/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5907 is a 250mA low-noise LDO regulator with an input voltage range of 2.2V to 5.5V and a fixed output voltage of 4.5V, designed for RF and analog applications requiring low noise and high PSRR. It operates with 1µF ceramic input and output capacitors, requires no external noise bypass capacitor, and maintains a dropout voltage of 120mV typical. The device offers ≤6.5µV RMS output noise and 82dB PSRR at 1kHz, with an output voltage tolerance of ±2%. It is packaged in a 4-pin X2SON (DQN) measuring 1mm × 1mm, supports operating junction temperatures from -40°C to 125°C, and includes thermal-overload and short-circuit protection. Quiescent current is 12µA when enabled.

Datasheet Summary
Powered by GS/AI

The LP5907 is a 250mA low-noise LDO regulator with an input voltage range of 2.2V to 5.5V and a fixed output voltage of 4.5V, designed for RF and analog applications requiring low noise and high PSRR. It operates with 1µF ceramic input and output capacitors, requires no external noise bypass capacitor, and maintains a dropout voltage of 120mV typical. The device offers ≤6.5µV RMS output noise and 82dB PSRR at 1kHz, with an output voltage tolerance of ±2%. It is packaged in a 4-pin X2SON (DQN) measuring 1mm × 1mm, supports operating junction temperatures from -40°C to 125°C, and includes thermal-overload and short-circuit protection. Quiescent current is 12µA when enabled.

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907SNX-4.5/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907SNX-4.5/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-4.5/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40375-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40375-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40375-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40375-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40375-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40375-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40375-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40375-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40375-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5907SNX-4.5/NOPB
Low-Power Voltage Regulator IC 776-LP5907SNX-4.5/NOPB
250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 4-X2SON -40 to 125 Product overview: LP5907SNX-4.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-4.5/NO PB can be used for catalog matching and distributor lookup.

250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 4-X2SON -40 to 125 Product overview: LP5907SNX-4.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-4.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-4.5/NOPB - 807166-LP5907SNX-4.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-4.5/NOPB
807166-LP5907SNX-4.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-4.5/NOPB 807166-LP5907SNX-4.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 807166-LP5907SNX-4.5 /NOPB Packaging: Reel Mounting Style: SMD Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 4.5V Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 4-XDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.25V at 250mA Current - Quiescent (Iq): 25μA Part Number Series: LP5907 Current - Supply (Maximum): 425μA

Manufacturer: Texas Instruments
Win Source Part Number: 807166-LP5907SNX-4.5/NOPB
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 4.5V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.25V at 250mA
Current - Quiescent (Iq): 25μA
Part Number Series: LP5907
Current - Supply (Maximum): 425μA

Buy Now
Voltage Regulators - Linear - LP5907SNX-4.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907SNX-4.5/NOPB
Voltage Regulators - Linear LP5907SNX-4.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907SNX-4.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907SNX-4.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907SNX-4.5/NOPB
IC REG LINEAR 4.5V 250MA 4X2SON

IC REG LINEAR 4.5V 250MA 4X2SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP5907SNX-4.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907SNX-4.5/NOPB
PMIC - Voltage Regulators - Linear LP5907SNX-4.5/NOPB
IC REG LINEAR 4.5V 250MA 4X2SON

IC REG LINEAR 4.5V 250MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907SNX-4.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907SNX-4.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907SNX-4.5/NOPB
IC REG LINEAR 4.5V 250MA 4X2SON

IC REG LINEAR 4.5V 250MA 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP5907SNX-4.5/NOPB 296-40375-2-ND 776-LP5907SNX-4.5/NOPB 807166-LP5907SNX-4.5/NOPB LP5907SNX-4.5/NOPB LP5907SNX-4.5/NOPB LP5907SNX-4.5/NOPB LP5907SNX-4.5/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-4.5/NOPB Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 4.5 volts 4.5 volts 4.5 to ? volts 4.5 volts 4.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data