800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
2.5V 800mA LDO Linear Regulator, SOT-223, 7V In Product overview: LP3964EMP-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMP-2.5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5
IC REG LIN 2.5V 800MA SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
IC REG LIN 2.5V 800MA SOT223-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3964EMP-2.5 | 776-LP3964EMP-2.5 | LP3964EMP-2.5TR-ND | LP3964EMP-2.5 | LP3964EMP-2.5 | LP3964EMP-2.5 | LP3964EMP-2.5 | LP3964EMP-2.5 |
| Product Name | LP3964 800mA Fast Ultra Low Dropout Linear Regulator | 2.5V 800mA 7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; SOT-223-4 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.22 to 5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 to ? volts | 2.5 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |